Radiall Attenuator - Fixed Coaxial R413817117

Description
Attenuator: SMA.86 17 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet
Description
Attenuator: SMA.86 17 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413817117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413817117
Attenuator - Fixed Coaxial R413817117
Attenuator: SMA.86 17 dB 12.4 GHz 2W 50 Ohms

Attenuator: SMA.86 17 dB 12.4 GHz 2W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R413817117
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details