Radiall Attenuators R413816115

Description
RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413816115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413816115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413816115
Attenuator - Fixed Coaxial R413816115
SMA Attenuator 16 dB 4 GHz 2W

SMA Attenuator 16 dB 4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413816115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413816115
RF and Wireless - Attenuators R413816115
ATTENUATOR: SMA.86 16DB 4GHZ 2W

ATTENUATOR: SMA.86 16DB 4GHZ 2W

Supplier's Site
Attenuators - R413816115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413816115
Attenuators R413816115
RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413816115-ND R413816115 R413816115 R413816115
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
30 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-30 - Mini-Circuits
Specs
Insertion Loss 1.4 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details
2 suppliers
Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details