Radiall Attenuators R413812115

Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413812115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413812115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413812115
Attenuator - Fixed Coaxial R413812115
SMA Attenuator 12 dB 4 GHz 2W

SMA Attenuator 12 dB 4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413812115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413812115
RF and Wireless - Attenuators R413812115
ATTENUATOR: SMA.86 12DB 4GHZ 2W

ATTENUATOR: SMA.86 12DB 4GHZ 2W

Supplier's Site
Attenuators - R413812115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413812115
Attenuators R413812115
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413812115-ND R413812115 R413812115 R413812115
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D11913-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details