Radiall Attenuators R413810150

Description
RF Attenuators 10dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413810150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413810150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413810150
Attenuator - Fixed Coaxial R413810150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413810150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413810150
RF and Wireless - Attenuators R413810150
PRECISION ATTENUATOR: SMA 10DB 1

PRECISION ATTENUATOR: SMA 10DB 1

Supplier's Site
Attenuators - R413810150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413810150
Attenuators R413810150
RF Attenuators 10dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413810150-ND R413810150 R413810150 R413810150
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details