Radiall Attenuators R413810121

Description
RF Attenuators 10dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413810121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413810121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413810121
Attenuator - Fixed Coaxial R413810121
SMA Attenuator 10 dB 26.5 GHz 2W

SMA Attenuator 10 dB 26.5 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413810121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413810121
RF and Wireless - Attenuators R413810121
ATTENUATOR: SMA.86 10DB 26.5GHZ

ATTENUATOR: SMA.86 10DB 26.5GHZ

Supplier's Site
Attenuators - R413810121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413810121
Attenuators R413810121
RF Attenuators 10dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413810121-ND R413810121 R413810121 R413810121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details