kTB Solutions Fixed Attenuators NFA5005

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA5005 is a fixed coaxial attenuator designed for DC to 50 GHz applications including wireless, radar, and laboratory testing. It features a 2.4mm male-to-female connector interface, aluminum housing with PEI dielectric, and passivated stainless steel outer conductor. The unit handles up to 5 W average power at 25℃, derating linearly to 0.5 W at 125℃, with a peak power rating of 20 W for 5 μs pulses at 2.5% duty cycle. Attenuation options are 1-10 dB, 20 dB, or 30 dB, with an attenuation accuracy of ∓1.0/+1.2 dB across all values and a maximum VSWR of 1.3 from DC to 50 GHz. Operating temperature ranges from −55℃ to +125℃.

Datasheet Summary
Powered by GS/AI

The NFA5005 is a fixed coaxial attenuator designed for DC to 50 GHz applications including wireless, radar, and laboratory testing. It features a 2.4mm male-to-female connector interface, aluminum housing with PEI dielectric, and passivated stainless steel outer conductor. The unit handles up to 5 W average power at 25℃, derating linearly to 0.5 W at 125℃, with a peak power rating of 20 W for 5 μs pulses at 2.5% duty cycle. Attenuation options are 1-10 dB, 20 dB, or 30 dB, with an attenuation accuracy of ∓1.0/+1.2 dB across all values and a maximum VSWR of 1.3 from DC to 50 GHz. Operating temperature ranges from −55℃ to +125℃.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA5005 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA5005
Fixed Attenuators NFA5005
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA5005
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA033K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Digitally Controlled Attenuators - NDA-2000-4000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.1000 GHz
VSWR 1.15 :1
View Details
Fixed Attenuators - NFA2605 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details