Radiall Attenuators R413808121

Description
RF Attenuators 8dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413808121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413808121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413808121
Attenuator - Fixed Coaxial R413808121
SMA Attenuator 8 dB 26.4 GHz 2W

SMA Attenuator 8 dB 26.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413808121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413808121
Attenuators R413808121
RF Attenuators 8dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413808121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413808121
RF and Wireless - Attenuators R413808121
ATTENUATOR: SMA.86 8DB 26.5GHZ 2

ATTENUATOR: SMA.86 8DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413808121-ND R413808121 R413808121 R413808121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details