Radiall Attenuators R413808115

Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413808115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413808115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413808115
Attenuator - Fixed Coaxial R413808115
SMA Attenuator 8 dB 4 GHz 2W

SMA Attenuator 8 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413808115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413808115
Attenuators R413808115
RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413808115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413808115
RF and Wireless - Attenuators R413808115
ATT SMA.86 8DB 4GHZ 2W

ATT SMA.86 8DB 4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413808115-ND R413808115 R413808115 R413808115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12060-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details