Radiall Attenuator - Fixed Coaxial R413806150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413806150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413806150
Attenuator - Fixed Coaxial R413806150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R413806150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413806150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413806150
Attenuators R413806150
RF Attenuators 6dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413806150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413806150
RF and Wireless - Attenuators R413806150
PRECISION ATTENUATOR: SMA 6DB 18

PRECISION ATTENUATOR: SMA 6DB 18

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413806150 2201-R413806150-ND R413806150 R413806150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 18 GHz 0.0 to 23 GHz 0.0 to 23 GHz
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details