Radiall Attenuator - Fixed Coaxial R413806117

Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413806117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413806117
Attenuator - Fixed Coaxial R413806117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R413806117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 6DB 12.4GHZ 2W

ATT SMA.86 6DB 12.4GHZ 2W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number R413806117 2201-R413806117-ND
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details