Radiall Attenuator - Fixed Coaxial R413805000

Description
SMA Attenuator 5 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 5 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413805000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413805000
Attenuator - Fixed Coaxial R413805000
SMA Attenuator 5 dB 18 GHz 2W

SMA Attenuator 5 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413805000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413805000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413805000
RF and Wireless - Attenuators R413805000
ATTENUATOR: SMA.86 5DB 18GHZ 2W

ATTENUATOR: SMA.86 5DB 18GHZ 2W

Supplier's Site
Attenuators - R413805000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413805000
Attenuators R413805000
RF Attenuators 5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413805000 2201-R413805000-ND R413805000 R413805000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
6 suppliers
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details