Radiall Attenuator - Fixed Coaxial R413804115

Description
SMA Attenuator 4 dB 4 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 4 dB 4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413804115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413804115
Attenuator - Fixed Coaxial R413804115
SMA Attenuator 4 dB 4 GHz 2W

SMA Attenuator 4 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413804115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413804115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413804115
RF and Wireless - Attenuators R413804115
ATTENUATOR: SMA.86 4DB 4GHZ 2W 5

ATTENUATOR: SMA.86 4DB 4GHZ 2W 5

Supplier's Site
Attenuators - R413804115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413804115
Attenuators R413804115
RF Attenuators 4dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413804115 2201-R413804115-ND R413804115 R413804115
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-6W2+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details