Radiall Attenuators R413803121

Description
RF Attenuators 3dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413803121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413803121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413803121
Attenuator - Fixed Coaxial R413803121
SMA Attenuator 3 dB 26.5 GHz 2W

SMA Attenuator 3 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - R413803121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413803121
Attenuators R413803121
RF Attenuators 3dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413803121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413803121
RF and Wireless - Attenuators R413803121
ATTENUATOR: SMA.86 3DB 26.5GHZ 2

ATTENUATOR: SMA.86 3DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413803121-ND R413803121 R413803121 R413803121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details