Radiall Attenuators R413803117

Description
ATT SMA.86 3DB 12.4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.86 3DB 12.4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413803117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 3DB 12.4GHZ 2W

ATT SMA.86 3DB 12.4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413803117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413803117
Attenuator - Fixed Coaxial R413803117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413803117-ND R413803117
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details