Radiall Attenuator - Fixed Coaxial R413803115

Description
SMA Attenuator 3 dB 4 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 3 dB 4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413803115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413803115
Attenuator - Fixed Coaxial R413803115
SMA Attenuator 3 dB 4 GHz 2W

SMA Attenuator 3 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413803115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413803115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413803115
RF and Wireless - Attenuators R413803115
ATTENUATOR: SMA.86 3DB 4GHZ 2W 5

ATTENUATOR: SMA.86 3DB 4GHZ 2W 5

Supplier's Site
Attenuators - R413803115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413803115
Attenuators R413803115
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413803115 2201-R413803115-ND R413803115 R413803115
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-BW-S7W5+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details