Radiall Attenuators R413802121

Description
RF Attenuators 2dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413802121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413802121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413802121
Attenuator - Fixed Coaxial R413802121
SMA Attenuator 2 dB 26.5 GHz 2W

SMA Attenuator 2 dB 26.5 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413802121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413802121
RF and Wireless - Attenuators R413802121
ATTENUATOR: SMA.86 2DB 26.5GHZ 2

ATTENUATOR: SMA.86 2DB 26.5GHZ 2

Supplier's Site
Attenuators - R413802121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413802121
Attenuators R413802121
RF Attenuators 2dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413802121-ND R413802121 R413802121 R413802121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1241-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18.5 to 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details