Radiall Attenuator - Fixed Coaxial R413802115

Description
SMA Attenuator 2 dB 4 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 2 dB 4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413802115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413802115
Attenuator - Fixed Coaxial R413802115
SMA Attenuator 2 dB 4 GHz 2W

SMA Attenuator 2 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413802115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413802115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413802115
RF and Wireless - Attenuators R413802115
ATTENUATOR: SMA.86 2DB 4GHZ 2W 5

ATTENUATOR: SMA.86 2DB 4GHZ 2W 5

Supplier's Site
Attenuators - R413802115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413802115
Attenuators R413802115
RF Attenuators 2dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413802115 2201-R413802115-ND R413802115 R413802115
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D05838-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details