Radiall Attenuator - Fixed Coaxial R413802000

Description
2W DC 18 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC 18 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413802000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413802000
Attenuator - Fixed Coaxial R413802000
2W DC 18 GHz SMA Coaxial Attenuator

2W DC 18 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R413802000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413802000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413802000
Attenuators R413802000
RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413802000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413802000
RF and Wireless - Attenuators R413802000
ATTENUATOR: SMA.86 2DB 18GHZ 2W

ATTENUATOR: SMA.86 2DB 18GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413802000 2201-R413802000-ND R413802000 R413802000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

60 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-60 - Mini-Circuits
Specs
Insertion Loss 4.8 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details