Radiall Attenuator - Fixed Coaxial R413613000

Description
E.S.A./S.C.C. Space Qualified - SMA
Request a Quote Datasheet
Description
E.S.A./S.C.C. Space Qualified - SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413613000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413613000
Attenuator - Fixed Coaxial R413613000
E.S.A./S.C.C. Space Qualified - SMA

E.S.A./S.C.C. Space Qualified - SMA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R413613000
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details