Radiall Attenuator - Fixed Coaxial R413310150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413310150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413310150
Attenuator - Fixed Coaxial R413310150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R413310150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413310150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413310150
Attenuators R413310150
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413310150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413310150
RF and Wireless - Attenuators R413310150
PRECISION ATTENUATOR: SMA2.9 10D

PRECISION ATTENUATOR: SMA2.9 10D

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413310150 2201-R413310150-ND R413310150 R413310150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 40 GHz 0.0 to 40 GHz 0.0 to 40 GHz
VSWR 1.45 :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
Attenuators - 3157-PAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, Flat Leads
View Details