Radiall Attenuator - Fixed Coaxial R413310000

Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 10 dB
Request a Quote Datasheet
Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 10 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413310000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413310000
Attenuator - Fixed Coaxial R413310000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 10 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 10 dB

Supplier's Site Datasheet
Attenuators - 2201-R413310000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413310000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413310000
Attenuators R413310000
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413310000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413310000
RF and Wireless - Attenuators R413310000
ATTENUATOR: SMA 2.9 10DB 40GHZ 2

ATTENUATOR: SMA 2.9 10DB 40GHZ 2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413310000 2201-R413310000-ND R413310000 R413310000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D15045-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details