Radiall Attenuators R413309000

Description
RF Attenuators 9dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413309000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413309000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413309000
Attenuator - Fixed Coaxial R413309000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 9 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 9 dB

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413309000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413309000
RF and Wireless - Attenuators R413309000
ATTENUATOR: SMA 2.9 9DB 40GHZ 2W

ATTENUATOR: SMA 2.9 9DB 40GHZ 2W

Supplier's Site
Attenuators - R413309000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413309000
Attenuators R413309000
RF Attenuators 9dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413309000-ND R413309000 R413309000 R413309000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 9 dB 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details