Radiall Attenuators R413308000

Description
RF Attenuators 8dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413308000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413308000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413308000
Attenuator - Fixed Coaxial R413308000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 8 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 8 dB

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413308000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413308000
RF and Wireless - Attenuators R413308000
ATTENUATOR: SMA 2.9 8DB 40GHZ 2W

ATTENUATOR: SMA 2.9 8DB 40GHZ 2W

Supplier's Site
Attenuators - R413308000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413308000
Attenuators R413308000
RF Attenuators 8dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413308000-ND R413308000 R413308000 R413308000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D05095-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details