Mini-Circuits 30 dB Programmable Attenuator, 100 MHz - 30 GHz RCDAT-30G-30

Description
30 dB Programmable Attenuator, 100 MHz - 30 GHz
Request a Quote Datasheet
Description
30 dB Programmable Attenuator, 100 MHz - 30 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Brooklyn, NY, United States
30 dB Programmable Attenuator, 100 MHz - 30 GHz
RCDAT-30G-30
30 dB Programmable Attenuator, 100 MHz - 30 GHz RCDAT-30G-30
30 dB Programmable Attenuator, 100 MHz - 30 GHz

30 dB Programmable Attenuator, 100 MHz - 30 GHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RCDAT-30G-30
Product Name 30 dB Programmable Attenuator, 100 MHz - 30 GHz
Frequency 0.1000 to 30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-90 - Mini-Circuits
Specs
Insertion Loss 7 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S10-2W263A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-BW-N8W5+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Attenuators - 3157-PAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, Flat Leads
View Details