Mini-Circuits Attenuators BW-N7W5+

Description
7 DB FIXED ATT, DC - 18000 MHZ
Request a Quote Datasheet
Description
7 DB FIXED ATT, DC - 18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N7W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N7W5+-ND
Attenuators 3157-BW-N7W5+-ND
7 DB FIXED ATT, DC - 18000 MHZ

7 DB FIXED ATT, DC - 18000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-N7W5+-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S10-2W263A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers