Radiall Attenuators R411830119

Description
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411830119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411830119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411830119
RF and Wireless - Attenuators R411830119
ATTENUATOR: SMA.75 30DB 8GHZ 2W

ATTENUATOR: SMA.75 30DB 8GHZ 2W

Supplier's Site
Attenuators - R411830119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411830119
Attenuators R411830119
RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411830119-ND R411830119 R411830119
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details