Radiall Attenuators R411830000

Description
RF Attenuators 30dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module
Description
RF Attenuators 30dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - R411830000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411830000
Attenuators R411830000
RF Attenuators 30dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
R411830000
RF and Wireless - Attenuators R411830000
ATT SMA.75 30DB 15GHZ 2W

ATT SMA.75 30DB 15GHZ 2W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number R411830000 R411830000
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details