RADIALL
R411820124 -- RF AND WIRELESS - ATTENUATORS
Radiall
RF and Wireless - Attenuators
R411820124
Description
ATT SMA.75 20DB 6GHZ 1W
-
Shenzhen Shengyu Electronics Technology Limited
Description
ATT SMA.75 20DB 6GHZ 1W
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
R411820124 |
|
Product Name
|
RF and Wireless - Attenuators |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Receiver
Operating Frequency
902 to 928 MHz
Bias Current
5.4 mA
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details