Radiall RF and Wireless - Attenuators R411813000

Description
ATT SMA.75 13DB 15GHZ 2W
Description
ATT SMA.75 13DB 15GHZ 2W

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
R411813000
RF and Wireless - Attenuators R411813000
ATT SMA.75 13DB 15GHZ 2W

ATT SMA.75 13DB 15GHZ 2W

Supplier's Site
Attenuators - R411813000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411813000
Attenuators R411813000
RF Attenuators 13dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 13dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number R411813000 R411813000
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details