KRYTAR, Inc. Space Qualified Coaxial Termination T3M-SQ T3M-SQ

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T3M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T3M-SQ, delivers exceptional frequency versatility from DC to 40.0 GHz, Maximum VSWR of: 1.06, DC-8 GHz; 1.15, 8-26.5 GHz; and 1.20, 26.5-40 GHz, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 2.4 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T3M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T3M-SQ, delivers exceptional frequency versatility from DC to 40.0 GHz, Maximum VSWR of: 1.06, DC-8 GHz; 1.15, 8-26.5 GHz; and 1.20, 26.5-40 GHz, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 2.4 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T3M-SQ is a space-qualified coaxial termination designed for DC to 40 GHz applications, featuring a 2.4 mm male connector, passivated stainless steel body, and gold-plated beryllium copper center contact. It measures 0.84 inches in length and 0.36 inches in diameter, with a maximum VSWR of 1.06 from DC to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination supports a maximum power of 0.5 watt, operates from -65°C to +125°C, and maintains 50 ±1 ohm impedance. Environmental compliance follows ESCC Generic Specification 3403 as defined by the ESA.

Datasheet Summary
Powered by GS/AI

The T3M-SQ is a space-qualified coaxial termination designed for DC to 40 GHz applications, featuring a 2.4 mm male connector, passivated stainless steel body, and gold-plated beryllium copper center contact. It measures 0.84 inches in length and 0.36 inches in diameter, with a maximum VSWR of 1.06 from DC to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination supports a maximum power of 0.5 watt, operates from -65°C to +125°C, and maintains 50 ±1 ohm impedance. Environmental compliance follows ESCC Generic Specification 3403 as defined by the ESA.

Suppliers

Company
Product
Description
Supplier Links
Space Qualified Coaxial Termination T3M-SQ - T3M-SQ - KRYTAR, Inc.
Sunnyvale, CA, United States
Space Qualified Coaxial Termination T3M-SQ
T3M-SQ
Space Qualified Coaxial Termination T3M-SQ T3M-SQ
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T3M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR’s new termination, Model T3M-SQ, delivers exceptional frequency versatility from DC to 40.0 GHz, Maximum VSWR of: 1.06, DC-8 GHz; 1.15, 8-26.5 GHz; and 1.20, 26.5-40 GHz, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 2.4 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C. Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency). KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s Model T3M-SQ termination is designed for use in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR’s new termination, Model T3M-SQ, delivers exceptional frequency versatility from DC to 40.0 GHz, Maximum VSWR of: 1.06, DC-8 GHz; 1.15, 8-26.5 GHz; and 1.20, 26.5-40 GHz, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The passivated stainless steel termination comes with an industry-standard 2.4 mm Male Connector. The center contact is gold plated heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. Operating temperature is -65° to 125° C.

Environmental tests and materials for Krytar’s Space Qualified Terminations are in accordance with the ESCC (European Space Components Coordination) Generic Specification 3403 as specified by the ESA (European Space Agency).

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T3M-SQ
Product Name Space Qualified Coaxial Termination T3M-SQ
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
KAT27005A-4×5 - KAT27005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details