Radiall RF Coaxial Termination R404506000

Description
TNC Male Coaxial Termination 2 GHz 6W
Request a Quote Datasheet
Description
TNC Male Coaxial Termination 2 GHz 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404506000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404506000
RF Coaxial Termination R404506000
TNC Male Coaxial Termination 2 GHz 6W

TNC Male Coaxial Termination 2 GHz 6W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404506000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
SolderSleeve Shield Terminators - 060060N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details