NCT2602 is a broadband coaxial termination rated for DC to 26.5 GHz with a 2 W average power handling, derated linearly to 0.1 W at 120°C, and maintains a maximum VSWR of 1.25. It has a 50 Ω impedance and is available with 2.92 mm, 3.5 mm, or SMA connectors in male or female configurations. The housing is aluminum with gold-plated brass or nickel outer conductor, gold-plated brass male inner conductor, and gold-plated beryllium copper female inner conductor. It operates from -55°C to +85°C and weighs 5 to 8 grams. Dimensions vary by connector type: 21.5 mm, 21 mm, 26.3 mm, 25.5 mm, 21.5 mm, or 20 mm in length depending on connector style.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT2602 |
| Product Name | Terminations |
| Connector Type | SMA; SMA |