Radiall Coaxial Cables (RF) R285025202

Description
"Cable Assembly Coaxial SMA to Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2201-R285025202-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2201-R285025202-ND
Coaxial Cables (RF) 2201-R285025202-ND
"Cable Assembly Coaxial SMA to Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial SMA to Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - R285025202 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
R285025202
Cable Assemblies - Coaxial Cables (RF) R285025202
CBL ASSY SMA PLUG-PLUG 7.874"

CBL ASSY SMA PLUG-PLUG 7.874"

Supplier's Site
RF Cable Assemblies - R285025202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
R285025202
RF Cable Assemblies R285025202
RF Cable Assemblies UMP(M)/1/50S/SMA(M)

RF Cable Assemblies UMP(M)/1/50S/SMA(M)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2201-R285025202-ND R285025202 R285025202
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details