Qualtek Electronics Corp. Power, Line Cables and Extension Cords 377009-01

Description
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q410-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q410-ND
Power, Line Cables and Extension Cords Q410-ND
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F

5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To Cable H05VV-F

Buy Now Datasheet
Power Cord, Sev 1011 Plug-Free End, 1.8M; Connector To Connector Qualtek Electronics - 02P4789 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sev 1011 Plug-Free End, 1.8M; Connector To Connector Qualtek Electronics
02P4789
Power Cord, Sev 1011 Plug-Free End, 1.8M; Connector To Connector Qualtek Electronics 02P4789
POWER CORD, SEV 1011 PLUG-FREE END, 1.8M; Connector to Connector:SEV 1011 Plug to Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

POWER CORD, SEV 1011 PLUG-FREE END, 1.8M; Connector to Connector:SEV 1011 Plug to Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q410-ND 02P4789
Product Name Power, Line Cables and Extension Cords Power Cord, Sev 1011 Plug-Free End, 1.8M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm)
Connector Type SEV 1011, 3 pos SEV 1011 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 350mm, Latches - G125-MC12605L4-0350F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details