Radiall Between Series Adapter R191387107

Description
SMA Female Bulkhead to MCX Male Straight Adapter
Request a Quote
Description
SMA Female Bulkhead to MCX Male Straight Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191387107 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191387107
Between Series Adapter R191387107
SMA Female Bulkhead to MCX Male Straight Adapter

SMA Female Bulkhead to MCX Male Straight Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191387107
Product Name Between Series Adapter
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details