Radiall Between Series Adapter R191366071

Description
SMA Female - MC-Card Male Straight Adapter
Request a Quote Datasheet
Description
SMA Female - MC-Card Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191366071 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191366071
Between Series Adapter R191366071
SMA Female - MC-Card Male Straight Adapter

SMA Female - MC-Card Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191366071
Product Name Between Series Adapter
Connector Type SMA; MC-Card
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details