Radiall Between Series Adapter R191350001

Description
BMA Male - SMA Male Straight Adapter
Request a Quote Datasheet
Description
BMA Male - SMA Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191350001 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191350001
Between Series Adapter R191350001
BMA Male - SMA Male Straight Adapter

BMA Male - SMA Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191350001
Product Name Between Series Adapter
Connector Type BMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details