Radiall Between Series Adapter R191329000

Description
N Series Male – SMA Series Female Between Adapter
Request a Quote Datasheet
Description
N Series Male – SMA Series Female Between Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191329000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191329000
Between Series Adapter R191329000
N Series Male – SMA Series Female Between Adapter

N Series Male – SMA Series Female Between Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191329000
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details