Radiall Between Series Adapter R191212500

Description
Bulkhead Adaptor SMB Male to BNC Female
Request a Quote
Description
Bulkhead Adaptor SMB Male to BNC Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191212500 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191212500
Between Series Adapter R191212500
Bulkhead Adaptor SMB Male to BNC Female

Bulkhead Adaptor SMB Male to BNC Female

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191212500
Product Name Between Series Adapter
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details