Radiall Between Series Adapter R191209000

Description
SMB Male - BNC Male Straight Adapter
Request a Quote
Description
SMB Male - BNC Male Straight Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMB male to BNC male straight adapter with brass body and center contact plated with 1.3 µm gold over 2 µm nickel, PTFE insulator, and silicone rubber gasket. It has a 50 Ω impedance, operates from -65 to +125 °C, supports frequencies up to 4 GHz, and meets a maximum VSWR of 1.2 + 0.000 × F(GHz), insertion loss of 0.250 × √F(GHz) dB, and RF leakage better than -(57 - F(GHz)) dB. The adapter withstands 1000 Veff dielectric voltage, has 1000 MΩ minimum insulation resistance, and a 500 Veff maximum voltage rating. Center contact retention is 10 N minimum at both ends, with a mating life of 500 cycles. Weight is 13.000 g.

Datasheet Summary
Powered by GS/AI

SMB male to BNC male straight adapter with brass body and center contact plated with 1.3 µm gold over 2 µm nickel, PTFE insulator, and silicone rubber gasket. It has a 50 Ω impedance, operates from -65 to +125 °C, supports frequencies up to 4 GHz, and meets a maximum VSWR of 1.2 + 0.000 × F(GHz), insertion loss of 0.250 × √F(GHz) dB, and RF leakage better than -(57 - F(GHz)) dB. The adapter withstands 1000 Veff dielectric voltage, has 1000 MΩ minimum insulation resistance, and a 500 Veff maximum voltage rating. Center contact retention is 10 N minimum at both ends, with a mating life of 500 cycles. Weight is 13.000 g.

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191209000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191209000
Between Series Adapter R191209000
SMB Male - BNC Male Straight Adapter

SMB Male - BNC Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191209000
Product Name Between Series Adapter
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details