Radiall Between Series Adapter R191201007

Description
SMA Female - SMB Male Straight Adapter
Request a Quote Datasheet
Description
SMA Female - SMB Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191201007 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191201007
Between Series Adapter R191201007
SMA Female - SMB Male Straight Adapter

SMA Female - SMB Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191201007
Product Name Between Series Adapter
Connector Type SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details