Radiall Between Series Adapter R191017700

Description
PC7 - TNC 18 Male Straight Adapter
Request a Quote Datasheet
Description
PC7 - TNC 18 Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191017700 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191017700
Between Series Adapter R191017700
PC7 - TNC 18 Male Straight Adapter

PC7 - TNC 18 Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191017700
Product Name Between Series Adapter
Connector Type TNC; PC 7
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details