Radiall Between Series Adapter R191017000

Description
PC7 - TNC Male Straight Adapter
Request a Quote Datasheet
Description
PC7 - TNC Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191017000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191017000
Between Series Adapter R191017000
PC7 - TNC Male Straight Adapter

PC7 - TNC Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191017000
Product Name Between Series Adapter
Connector Type TNC; PC 7
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details