Radiall Between Series Adapter R191007000

Description
PC7 - SMB Female Straight Adapter
Request a Quote Datasheet
Description
PC7 - SMB Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191007000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191007000
Between Series Adapter R191007000
PC7 - SMB Female Straight Adapter

PC7 - SMB Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191007000
Product Name Between Series Adapter
Connector Type SMB; PC 7
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details