Radiall In Series Adapter R185710000W

Description
7-16 - 7-16 / FEMALE-FEMALE SQUARE FLANGE ADAPTER
Request a Quote
Description
7-16 - 7-16 / FEMALE-FEMALE SQUARE FLANGE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R185710000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R185710000W
In Series Adapter R185710000W
7-16 - 7-16 / FEMALE-FEMALE SQUARE FLANGE ADAPTER

7-16 - 7-16 / FEMALE-FEMALE SQUARE FLANGE ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R185710000W
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details