Radiall In Series Adapter R166753000

Description
Adapters with Power Interfaces
Request a Quote Datasheet
Description
Adapters with Power Interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R166753000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R166753000
In Series Adapter R166753000
Adapters with Power Interfaces

Adapters with Power Interfaces

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R166753000
Product Name In Series Adapter
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details