Radiall Tee Adapter R161780000W

Description
N Female-Female/Male Tee Adapter
Request a Quote
Description
N Female-Female/Male Tee Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R161780000W - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R161780000W
Tee Adapter R161780000W
N Female-Female/Male Tee Adapter

N Female-Female/Male Tee Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R161780000W
Product Name Tee Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details