Radiall In Series Adapter R155725000

Description
Adapter
Request a Quote Datasheet
Description
Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R155725000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R155725000
In Series Adapter R155725000
Adapter

Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R155725000
Product Name In Series Adapter
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details