Radiall Tee Adapter R143780000

Description
SMB Female-Female/Male Tee Adapter
Request a Quote Datasheet
Description
SMB Female-Female/Male Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R143780000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R143780000
Tee Adapter R143780000
SMB Female-Female/Male Tee Adapter

SMB Female-Female/Male Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R143780000
Product Name Tee Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details