Radiall In Series Adapter R143753000

Description
Female-Female Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet
Description
Female-Female Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R143753000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R143753000
In Series Adapter R143753000
Female-Female Hermetic Adapter Bulkhead Panel Seal

Female-Female Hermetic Adapter Bulkhead Panel Seal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R143753000
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details